Body Features Primary Product Color : Gray Product Weight (KG) : 25.5
Dimensions Creepage Distance : 6750 MM [6750 INCH ] Product Height : 1824 MM [71.811 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 158.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 940 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.2 Residual Voltage (Nominal Current) (KV) : 544.5 Short Circuit Current (KAMP) : 40 Voltage Rating (Ur) (KV) : 198
Mechanical Attachment Cantilever Strength -SSL (KN) : .6
Operation/Applicatio
n Power Component Application Type : Transmission
Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Body Features
- Primary Product Color : Gray
- Product Weight (KG) : 25.5
Dimensions
- Creepage Distance : 6750 MM [6750 INCH ]
- Product Height : 1824 MM [71.811 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 158.4
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 940
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 1.2
- Residual Voltage (Nominal Current) (KV) : 544.5
- Short Circuit Current (KAMP) : 40
- Voltage Rating (Ur) (KV) : 198
Mechanical Attachment
- Cantilever Strength -SSL (KN) : .6
Operation/Application
- Power Component Application Type : Transmission
Product Availability
- Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa