TE Connectivity Dead Break Connections ES6715-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1500 Compatible Insulation Diameter Range : 51.4 - 54.5 MM  [2 - 2.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : 35kV T-Body Kit Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1500 Compatible Insulation Diameter Range : 51.4 - 54.5 MM  [2 - 2.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : 35kV T-Body Kit Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ES6715-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ES6715-000
Dead Break Connections ES6715-000
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1500 Compatible Insulation Diameter Range : 51.4 - 54.5 MM  [2 - 2.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : 35kV T-Body Kit Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Range (AWGKC) : 1500
  • Compatible Insulation Diameter Range : 51.4 - 54.5 MM  [2 - 2.14 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : IEEE 386

Operation/Application


  • Dead Break Connection Product Type : 35kV T-Body Kit
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 600A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Shear Bolt
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ES6715-000
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products