Body Features Primary Product Color : Gray
Dimensions Creepage Distance (MM) : 10100 Product Height (MM) : 2690 Product Weight (KG) : 66
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 220.8 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 1126 Power Component Voltage Class : High Voltage Qrs (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 662.4 Short Circuit Current (KAMP) : 63 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 695.5 Voltage Rating (Ur) (KV) : 276
Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Worldwide
Product Type Features Designation Class : SM
Usage Conditions Power Frequency Withstand (Wet) (KV) : 537
Body Features
- Primary Product Color : Gray
Dimensions
- Creepage Distance (MM) : 10100
- Product Height (MM) : 2690
- Product Weight (KG) : 66
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 220.8
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 1126
- Power Component Voltage Class : High Voltage
- Qrs (C) : 2.2
- Residual Voltage (Nominal Current) (KV) : 662.4
- Short Circuit Current (KAMP) : 63
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 695.5
- Voltage Rating (Ur) (KV) : 276
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 2.5
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Worldwide
Product Type Features
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 537