Body Features Primary Product Color : Gray Product Weight : 18.5 KG [40.785 LB ]
Dimensions Creepage Distance : 3872 MM [152.441 INCH ] Product Height : 1096 MM [43.15 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 81.6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 663 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 257.55 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 102
Mechanical Attachment Cantilever Strength -SSL (KN) : 1
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Body Features
- Primary Product Color : Gray
- Product Weight : 18.5 KG [40.785 LB ]
Dimensions
- Creepage Distance : 3872 MM [152.441 INCH ]
- Product Height : 1096 MM [43.15 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 81.6
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 663
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 1.6
- Residual Voltage (Nominal Current) (KV) : 257.55
- Short Circuit Current (KAMP) : 65
- Voltage Rating (Ur) (KV) : 102
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 1
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands