TE Connectivity Wildlife Protection Covers ES5331-000

Description
Body Features Insulator Material : Polymer Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Rated Wind Speed : 130 KMH  [80 MPH ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Rated Wind Speed : 130 KMH  [80 MPH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - ES5331-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
ES5331-000
Wildlife Protection Covers ES5331-000
Body Features Insulator Material : Polymer Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Rated Wind Speed : 130 KMH  [80 MPH ]

Body Features


  • Insulator Material : Polymer
  • Primary Product Color : Red

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Rated Wind Speed : 130 KMH  [80 MPH ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ES5331-000
Product Name Wildlife Protection Covers
Material Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 232200-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - E10821-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details