TE Connectivity Lightning Arresters & Surge Arresters ES5153-000

Description
Body Features Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Dimensions Creepage Distance : 405 MM  [15.9 INCH ] Product Height : 160 MM  [6.299 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical Characteristics BIL Rating (KV) : 174 Continuous Operating Voltage (Uc) (KV) : 8.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 174 Repetitive Charge Transfer Rating (Qrs) (C) : .4 Residual Voltage (Nominal Current) (KV) : 32 Short Circuit Current (KAMP) : 20 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 36.6 Voltage Rating (Ur) (KV) : 10.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 46
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Dimensions Creepage Distance : 405 MM  [15.9 INCH ] Product Height : 160 MM  [6.299 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical Characteristics BIL Rating (KV) : 174 Continuous Operating Voltage (Uc) (KV) : 8.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 174 Repetitive Charge Transfer Rating (Qrs) (C) : .4 Residual Voltage (Nominal Current) (KV) : 32 Short Circuit Current (KAMP) : 20 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 36.6 Voltage Rating (Ur) (KV) : 10.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - ES5153-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
ES5153-000
Lightning Arresters & Surge Arresters ES5153-000
Body Features Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Dimensions Creepage Distance : 405 MM  [15.9 INCH ] Product Height : 160 MM  [6.299 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical Characteristics BIL Rating (KV) : 174 Continuous Operating Voltage (Uc) (KV) : 8.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 174 Repetitive Charge Transfer Rating (Qrs) (C) : .4 Residual Voltage (Nominal Current) (KV) : 32 Short Circuit Current (KAMP) : 20 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 36.6 Voltage Rating (Ur) (KV) : 10.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 46

Body Features


  • Primary Product Color : Gray
  • Product Weight : 1.3 KG  [2.866 LB ]

Dimensions


  • Creepage Distance : 405 MM  [15.9 INCH ]
  • Product Height : 160 MM  [6.299 INCH ]
  • Shed Inside Diameter : 93 MM  [3.7 INCH ]
  • Shed Outside Diameter : 105 MM  [4.13 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 174
  • Continuous Operating Voltage (Uc) (KV) : 8.4
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 174
  • Repetitive Charge Transfer Rating (Qrs) (C) : .4
  • Residual Voltage (Nominal Current) (KV) : 32
  • Short Circuit Current (KAMP) : 20
  • Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 36.6
  • Voltage Rating (Ur) (KV) : 10.5

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 225
  • Thread Size : M12

Operation/Application


  • Power Component Application Type : Distribution

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Core Type : Cage
  • Designation Class : DH
  • Shed Profile : Alternating

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 46
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number ES5153-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products