Body Features Primary Product Color : Red
Dimensions Compatible Conductor Diameter Range : 89 - 102 MM [3.5 - 4.5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 25
Operation/Applicatio
n Compatible Equipment : Conductors/Leads Power Component Application Type : Substation, Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Primary Product Color : Red
Dimensions
- Compatible Conductor Diameter Range : 89 - 102 MM [3.5 - 4.5 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Operation/Application
- Compatible Equipment : Conductors/Leads
- Power Component Application Type : Substation, Distribution
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]