TE Connectivity Wildlife Protection Covers ES4401-000

Description
Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : No Rating Operation/Applicatio n Compatible Equipment : Pole Cap Power Component Application Type : Overhead Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : No Rating Operation/Applicatio n Compatible Equipment : Pole Cap Power Component Application Type : Overhead Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - ES4401-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
ES4401-000
Wildlife Protection Covers ES4401-000
Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : No Rating Operation/Applicatio n Compatible Equipment : Pole Cap Power Component Application Type : Overhead Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Industry Standards


  • UL Flammability Rating : No Rating

Operation/Application


  • Compatible Equipment : Pole Cap
  • Power Component Application Type : Overhead Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ES4401-000
Product Name Wildlife Protection Covers
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CA4780-000 - TE Connectivity
Specs
Material Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CP4638-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details