TE Connectivity Lightning Arresters & Surge Arresters ES4243-000

Description
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 52.8 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 663 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 166.65 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 66 Mechanical Attachment Cantilever Strength -SSL (KN) : 1 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 52.8 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 663 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 166.65 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 66 Mechanical Attachment Cantilever Strength -SSL (KN) : 1 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - ES4243-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
ES4243-000
Lightning Arresters & Surge Arresters ES4243-000
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 52.8 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 663 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 166.65 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 66 Mechanical Attachment Cantilever Strength -SSL (KN) : 1 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Body Features


  • Primary Product Color : Gray
  • Product Weight : 18.5 KG  [40.785 LB ]

Dimensions


  • Creepage Distance : 3872 MM  [152.441 INCH ]
  • Product Height : 1096 MM  [43.15 INCH ]

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 52.8
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 663
  • Power Component Voltage Class : High Voltage
  • Repetitive Charge Transfer Rating (Qrs) (C) : 1.6
  • Residual Voltage (Nominal Current) (KV) : 166.65
  • Short Circuit Current (KAMP) : 65
  • Voltage Rating (Ur) (KV) : 66

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 1

Operation/Application


  • Power Component Application Type : Station

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number ES4243-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products