TE Connectivity Mid-Range Relays ES4050402BGM

Description
Configuration Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - ES4050402BGM - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
ES4050402BGM
Mid-Range Relays ES4050402BGM
Configuration Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Electrical Characteristics


  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ES4050402BGM
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
1/5-Size Relays - 1-1617084-5 - TE Connectivity
Specs
Mounting Chassis Mount
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
TO-5/.100 Grid Relays - 1-1617572-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
4 suppliers
TO-5/.100 Grid Relays - 1617565-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 32 volts
View Details