Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Configuration Features Number of Cores : 3
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Diameter Range : 7 - 32 MM [.275 - 1.25 INCH ] Compatible Insulation Diameter Range : 40 - 42.5 MM [1.57 - 1.67 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : Inner Cone
Other Installation Instruction : English
Product Availability Product Availability : Worldwide
Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 400
- Compatible Conductor Diameter Range : 7 - 32 MM [.275 - 1.25 INCH ]
- Compatible Insulation Diameter Range : 40 - 42.5 MM [1.57 - 1.67 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : Inner Cone
Other
- Installation Instruction : English
Product Availability
- Product Availability : Worldwide
Product Type Features
- Bushing Type : Size 3
- Cable Shield Style : Copper Wire
- Installation Technology : Wedge & Contact Ring
- Screened : Screened