TE Connectivity Lightning Arresters & Surge Arresters ES3343-000

Description
Body Features Primary Product Color : Gray Product Weight : 66 KG  [145.505 LB ] Dimensions Creepage Distance (MM) : 10100 Product Height : 2690 MM  [105.906 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 230.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 1126 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 691.2 Short Circuit Current (KAMP) : 63 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 725.7 Voltage Rating (Ur) (KV) : 288 Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Worldwide Product Type Features Designation Class : SM Usage Conditions Power Frequency Withstand (Wet) (KV) : 537
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 66 KG  [145.505 LB ] Dimensions Creepage Distance (MM) : 10100 Product Height : 2690 MM  [105.906 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 230.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 1126 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 691.2 Short Circuit Current (KAMP) : 63 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 725.7 Voltage Rating (Ur) (KV) : 288 Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Worldwide Product Type Features Designation Class : SM Usage Conditions Power Frequency Withstand (Wet) (KV) : 537
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - ES3343-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
ES3343-000
Lightning Arresters & Surge Arresters ES3343-000
Body Features Primary Product Color : Gray Product Weight : 66 KG  [145.505 LB ] Dimensions Creepage Distance (MM) : 10100 Product Height : 2690 MM  [105.906 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 230.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 1126 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 691.2 Short Circuit Current (KAMP) : 63 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 725.7 Voltage Rating (Ur) (KV) : 288 Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Worldwide Product Type Features Designation Class : SM Usage Conditions Power Frequency Withstand (Wet) (KV) : 537

Body Features


  • Primary Product Color : Gray
  • Product Weight : 66 KG  [145.505 LB ]

Dimensions


  • Creepage Distance (MM) : 10100
  • Product Height : 2690 MM  [105.906 INCH ]

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 230.4
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 1126
  • Power Component Voltage Class : High Voltage
  • Repetitive Charge Transfer Rating (Qrs) (C) : 2.2
  • Residual Voltage (Nominal Current) (KV) : 691.2
  • Short Circuit Current (KAMP) : 63
  • Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 725.7
  • Voltage Rating (Ur) (KV) : 288

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 2.5

Operation/Application


  • Power Component Application Type : Station

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Designation Class : SM

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 537
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number ES3343-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products