TE Connectivity Wildlife Protection Covers ES3168-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 812.8 MM  [32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Line Post/Pin Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-5,55-6,55-7,56-1, 56-2,56-3 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 812.8 MM  [32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Line Post/Pin Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-5,55-6,55-7,56-1, 56-2,56-3 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - ES3168-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
ES3168-000
Wildlife Protection Covers ES3168-000
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 812.8 MM  [32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Line Post/Pin Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-5,55-6,55-7,56-1, 56-2,56-3 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Gray

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8
  • Compatible Conductor Range (AWGKC) : 6 - 795
  • Insulation Coverage : 812.8 MM  [32 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Compatible Equipment : Line Post/Pin
  • Power Component Application Type : Overhead

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : 55-5,55-6,55-7,56-1,56-2,56-3

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ES3168-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products