TE Connectivity Electromechanical Relays & Contactors ES205H2MD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 3500 Coil Voltage Rating (VDC) : 74 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 3500 Coil Voltage Rating (VDC) : 74 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ES205H2MD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ES205H2MD
Electromechanical Relays & Contactors ES205H2MD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 3500 Coil Voltage Rating (VDC) : 74 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Dimensions


  • Product Height : 16.3 MM  [.642 INCH ]
  • Product Length : 32.5 MM  [1.279 INCH ]
  • Product Width : 10.4 MM  [.409 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 3500
  • Coil Voltage Rating (VDC) : 74
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ES205H2MD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393122-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1393240-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415537-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers