Body Features Insulator Material : Porcelain, Polymer, Glass Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 140 - 235 MM [5.5 - 9.25 INCH ] Insulator Outside Skirt Diameter Range : 255 - 330 MM [10 - 13 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Insulator Material : Porcelain, Polymer, Glass
- Primary Product Color : Red
Dimensions
- Insulator Core Diameter Range : 140 - 235 MM [5.5 - 9.25 INCH ]
- Insulator Outside Skirt Diameter Range : 255 - 330 MM [10 - 13 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Insulators/Bushings
- Power Component Application Type : Distribution
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]