TE Connectivity Power Cable Terminations ES0865-011

Description
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : Copper Wire, AL-Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : Copper Wire, AL-Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ES0865-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ES0865-011
Power Cable Terminations ES0865-011
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : Copper Wire, AL-Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : Polymeric

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500
  • Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Type Features


  • Cable Shield Style : Copper Wire, AL-Wire, CAS, Lead
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ES0865-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 186727-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2475123-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 066171-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 097105-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details