TE Connectivity Data Bus Terminators 062135-000

Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - 062135-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
062135-000
Data Bus Terminators 062135-000
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 78

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 062135-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2475125-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 256049-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 110391-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 073170-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details