TE Connectivity Dead Break Connections ER9134-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 400 Compatible Conductor Diameter Range : 11 - 24.6 MM  [.433 - .968 INCH ] Compatible Insulation Diameter Range : 21 - 34.2 MM  [.82 - 1.34 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 400 Compatible Conductor Diameter Range : 11 - 24.6 MM  [.433 - .968 INCH ] Compatible Insulation Diameter Range : 21 - 34.2 MM  [.82 - 1.34 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ER9134-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ER9134-000
Dead Break Connections ER9134-000
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 400 Compatible Conductor Diameter Range : 11 - 24.6 MM  [.433 - .968 INCH ] Compatible Insulation Diameter Range : 21 - 34.2 MM  [.82 - 1.34 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 400
  • Compatible Conductor Diameter Range : 11 - 24.6 MM  [.433 - .968 INCH ]
  • Compatible Insulation Diameter Range : 21 - 34.2 MM  [.82 - 1.34 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Product Type Features


  • Bushing Type : Size 2
  • Cable Shield Style : Copper Tape
  • Installation Technology : Wedge & Contact Ring
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ER9134-000
Product Name Dead Break Connections
Mounting Wedge & Contact Ring
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details