Body Features Primary Product Color : Gray
Dimensions Compatible Conductor Diameter Range : 0 - 19 MM [0 - .75 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Arrester Power Component Application Type : Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Primary Product Color : Gray
Dimensions
- Compatible Conductor Diameter Range : 0 - 19 MM [0 - .75 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Arrester
- Power Component Application Type : Distribution
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]