The Through Hole Wirewound Resistor, ER Series, has a resistance value of 0.47 ohms and a power rating of 3 watts at 40°C. It features a tolerance of ±10% and a maximum voltage rating of 100 volts. This resistor is RoHS compliant and is designed for axial leaded applications. The ER Series is suitable for a variety of industrial, control, medical, and consumer applications, and is characterized by its tough silicone coating, which provides resistance to various solvents. The resistor can operate within a temperature range of -55°C to 200°C and has a load life stability of ±5%. It is available in standard packs and can be mounted in both horizontal and vertical orientations.
TE Connectivity ER74R47KT Resistor
ER74 silicone wirewound resistor,R47 3W
TE Connectivity ER74R47KT Resistor
470 mOhms ±10% 3W Through Hole Resistor Axial Wirewound
470 mOhms ±10% 3W Through Hole Resistor Axial Wirewound
Through Hole Wirewound Resistor, ER Series, 0.47 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 151546 | 151546P | A105890CT-ND | 34R3501 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Er Series, 0.47 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | ||
| Power Rating | 3 watts | 3 watts |