RESISTOR, WIRE WOUND, 3W, 10%, 150ppm, 0.33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74R33KT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R33KT can be used for catalog matching and distributor lookup.
RES 0.33 OHM 10% 3W AXIAL
330 mOhms ±10% 3W Through Hole Resistor Axial Wirewound
TE Connectivity ER74R33KT Resistor
ER74 silicone wirewound resistor,R33 3W
RES, 0R33, 3W, AXIAL, WIREWOUND; Resistance:0.33ohm; Product Range:ER Series; Power Rating:3W; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ER74R33KT | 1712-ER74R33KTCT-ND | 151530 | 151530P | 17AH8959 |
| Product Name | Through-Hole 3W 0.33ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 0R33, 3W, Axial, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound |