TE Connectivity Through Hole Resistors ER74R22KT

Description
TE Connectivity ER74R22KT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER74R22KT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151518
Through Hole Resistors 151518
TE Connectivity ER74R22KT Resistor

TE Connectivity ER74R22KT Resistor

Supplier's Site
Through Hole Resistors - 151518P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151518P
Through Hole Resistors 151518P
ER74 silicone wirewound resistor,R22 3W

ER74 silicone wirewound resistor,R22 3W

Supplier's Site
Through Hole Resistors - 1638518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638518
Through Hole Resistors 1638518
TE Connectivity ER74R22KT Resistor

TE Connectivity ER74R22KT Resistor

Supplier's Site
Through Hole Resistors - A105889TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105889TB-ND
Through Hole Resistors A105889TB-ND
220 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

220 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A105889CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105889CT-ND
Through Hole Resistors A105889CT-ND
220 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

220 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
0.22 Ohm 3W Resistor - 53-ER74R22KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22 Ohm 3W Resistor
53-ER74R22KT
0.22 Ohm 3W Resistor 53-ER74R22KT
Res Wirewound 0.22 Ohm 10% 3W 0ppm/°C to ±200ppm/°C Conformal Coated AXL Ammo Product overview: ER74R22KT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R22KT can be used for catalog matching and distributor lookup.

Res Wirewound 0.22 Ohm 10% 3W 0ppm/°C to ±200ppm/°C Conformal Coated AXL Ammo Product overview: ER74R22KT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R22KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Er Series, 0.22 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3498 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 0.22 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3498
Through Hole Wirewound Resistor, Er Series, 0.22 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3498
Through Hole Wirewound Resistor, ER Series, 0.22 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 0.22 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 151518 151518P A105889TB-ND 53-ER74R22KT 34R3498
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.22 Ohm 3W Resistor Through Hole Wirewound Resistor, Er Series, 0.22 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details