RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 4700ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER744K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 4700ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 4700ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER744K7JT can be used for catalog matching and distributor lookup.
4.7 kOhms ±5% 3W Through Hole Resistor Axial Wirewound
RES 4.7K OHM 5% 3W AXIAL
TE Connectivity ER744K7JT Resistor
TE Connectivity ER744K7JT Resistor
TE Connectivity ER744K7JT Resistor
Through Hole Wirewound Resistor, ER Series, 4.7 kohm, 3 W, - 5%, 100 V, Axial Leaded
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ER744K7JT | 1712-ER744K7JTTB-ND | 1997214 | 1997214P | 16R4629 |
| Product Name | Through-Hole 3W 4700ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Er Series, 4.7 Kohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity |
| Resistance Range | 4700 ohms | 4700 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound |