TE Connectivity Through Hole Resistors ER743R9JT

Description
RES 3.9 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 3.9 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER743R9JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER743R9JTCT-ND
Through Hole Resistors 1712-ER743R9JTCT-ND
RES 3.9 OHM 5% 3W AXIAL

RES 3.9 OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER743R9JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER743R9JTTB-ND
Through Hole Resistors 1712-ER743R9JTTB-ND
3.9 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

3.9 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 3W 3.9ohm Resistor - 53-ER743R9JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 3.9ohm Resistor
53-ER743R9JT
Through-Hole 3W 3.9ohm Resistor 53-ER743R9JT
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER743R9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER743R9JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER743R9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER743R9JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 151625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151625
Through Hole Resistors 151625
TE Connectivity ER743R9JT Resistor

TE Connectivity ER743R9JT Resistor

Supplier's Site
Through Hole Resistors - 151625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151625P
Through Hole Resistors 151625P
ER74 silicone wirewound resistor,3R9 3W

ER74 silicone wirewound resistor,3R9 3W

Supplier's Site
Through Hole Resistors - 1638509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638509
Through Hole Resistors 1638509
TE Connectivity ER743R9JT Resistor

TE Connectivity ER743R9JT Resistor

Supplier's Site
Through Hole Wirewound Resistor, Er Series, 3.9 Ohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity - 16R4624 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 3.9 Ohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity
16R4624
Through Hole Wirewound Resistor, Er Series, 3.9 Ohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity 16R4624
Through Hole Wirewound Resistor, ER Series, 3.9 ohm, 3 W, - 5%, 100 V, Axial Leaded

Through Hole Wirewound Resistor, ER Series, 3.9 ohm, 3 W, - 5%, 100 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-ER743R9JTCT-ND 53-ER743R9JT 151625 151625P 16R4624
Product Name Through Hole Resistors Through-Hole 3W 3.9ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 3.9 Ohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details