TE Connectivity Through Hole Resistors ER7422RJT

Description
RES 22 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 22 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER7422RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER7422RJTCT-ND
Through Hole Resistors 1712-ER7422RJTCT-ND
RES 22 OHM 5% 3W AXIAL

RES 22 OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER7422RJTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER7422RJTTB-ND
Through Hole Resistors 1712-ER7422RJTTB-ND
22 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

22 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 151710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151710
Through Hole Resistors 151710
TE Connectivity ER7422RJT Resistor

TE Connectivity ER7422RJT Resistor

Supplier's Site
Through Hole Resistors - 151710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151710P
Through Hole Resistors 151710P
ER74 silicone wirewound resistor,22R 3W

ER74 silicone wirewound resistor,22R 3W

Supplier's Site
Through Hole Resistors - 1638502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638502
Through Hole Resistors 1638502
TE Connectivity ER7422RJT Resistor

TE Connectivity ER7422RJT Resistor

Supplier's Site
Res, 22R, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ7293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ7293
Res, 22R, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ7293
RES, 22R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 22R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-ER7422RJTCT-ND 151710 151710P 74AJ7293
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 22R, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details