1.5 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
1.5 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 1.5ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER741R5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER741R5JT can be used for catalog matching and distributor lookup.
TE Connectivity ER741R5JT Resistor
ER74 silicone wirewound resistor,1R5 3W
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106009TB-ND | 53-ER741R5JT | 151574 | 151574P |
| Product Name | Through Hole Resistors | Through-Hole 3W 1.5ohm Resistor | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms |