TE Connectivity Through Hole Resistors ER58R68JT

Description
680 mOhms ±5% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
680 mOhms ±5% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ER58R68JT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ER58R68JT-ND
Through Hole Resistors ER58R68JT-ND
680 mOhms ±5% 7W Through Hole Resistor Axial Wirewound

680 mOhms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.68 Ohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat - 70064462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.68 Ohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat
70064462
Resistor;Wirewound;Res 0.68 Ohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat 70064462
A tough silicone coated power resistor. The coating and marking are resistant to Trichloroethene VG, Genklene LV Hot and Cold, Freon TE, Arklone A, Flourosil E, Freon TMS, Arklone L Hot and Hold and Arklone F Hot. If the resistor is in contact with the PCB the maximum dissipation to avoid damage to the PCB may be ascertained by reference to the hot spot temperature graph. Vertical mounting style is available. The ER Series is suited to a wide range of industrial, control, medical and consumer applications. Features: High Power Dissipation Tough Silicone Coating Special Pulse Styles Available 0.5% Tolerance Available Resistant to Most Solvents Vertical Mount Styles Available Custom Designs Welcomed

A tough silicone coated power resistor. The coating and marking are resistant to Trichloroethene VG, Genklene LV Hot and Cold, Freon TE, Arklone A, Flourosil E, Freon TMS, Arklone L Hot and Hold and Arklone F Hot. If the resistor is in contact with the PCB the maximum dissipation to avoid damage to the PCB may be ascertained by reference to the hot spot temperature graph. Vertical mounting style is available. The ER Series is suited to a wide range of industrial, control, medical and consumer applications.
Features:

  • High Power Dissipation
  • Tough Silicone Coating
  • Special Pulse Styles Available
  • 0.5% Tolerance Available
  • Resistant to Most Solvents
  • Vertical Mount Styles Available
  • Custom Designs Welcomed
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number ER58R68JT-ND 70064462
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.68 Ohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers