TE Connectivity ER58R47JT Resistor
470 mOhms ±5% 7W Through Hole Resistor Axial Wirewound
Through Hole Wirewound Resistor, ER Series, 0.47 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1996407 | A105909TB-ND | 34R3470 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Er Series, 0.47 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |