TE Connectivity Through Hole Resistors ER58R07KT

Description
70 mOhms ±10% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
70 mOhms ±10% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ER58R07KT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ER58R07KT-ND
Through Hole Resistors ER58R07KT-ND
70 mOhms ±10% 7W Through Hole Resistor Axial Wirewound

70 mOhms ±10% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-ER58R07KTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ER58R07KTTB-ND
Through Hole Resistors 1111-ER58R07KTTB-ND
WIREWOUND RES.-THROUGH HOLE ER58

WIREWOUND RES.-THROUGH HOLE ER58

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Resistors Resistors
Product Number ER58R07KT-ND 1111-ER58R07KTTB-ND
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details