TE Connectivity ER5815KJT Resistor
TE Connectivity ER5815KJT Resistor
TE Connectivity ER5815KJT Resistor
15 kOhms ±5% 7W Through Hole Resistor Axial Wirewound
15 kOhms ±5% 7W Through Hole Resistor Axial Wirewound
RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 15000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER5815KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 15000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 15000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER5815KJT can be used for catalog matching and distributor lookup.
Through Hole Wirewound Resistor, ER Series, 15 kohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1996621 | 1996621P | A105976CT-ND | 53-ER5815KJT | 34R3477 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 7W 15000ohm Resistor | Through Hole Wirewound Resistor, Er Series, 15 Kohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 15000 ohms | 15000 ohms | |||
| Power Rating | 7 watts | 7 watts |