TE Connectivity Through Hole Resistors ER58100RJT

Description
100 Ohms ±5% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105975TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105975TB-ND
Through Hole Resistors A105975TB-ND
100 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

100 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A105975CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105975CT-ND
Through Hole Resistors A105975CT-ND
100 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

100 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1996514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996514
Through Hole Resistors 1996514
TE Connectivity ER58100RJT Resistor

TE Connectivity ER58100RJT Resistor

Supplier's Site
Through Hole Resistors - 1996514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996514P
Through Hole Resistors 1996514P
TE Connectivity ER58100RJT Resistor

TE Connectivity ER58100RJT Resistor

Supplier's Site
Through Hole Resistors - 1639282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639282
Through Hole Resistors 1639282
TE Connectivity ER58100RJT Resistor

TE Connectivity ER58100RJT Resistor

Supplier's Site
Through Hole Wirewound Resistor, Er Series, 100 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3476 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 100 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3476
Through Hole Wirewound Resistor, Er Series, 100 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3476
Through Hole Wirewound Resistor, ER Series, 100 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 100 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105975TB-ND 1996514 1996514P 34R3476
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 100 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details