Body Features Primary Product Color : Gray Product Weight : 27.5 KG [60.627 LB ]
Dimensions Creepage Distance : 4500 MM [177.166 INCH ] Product Height : 1076 MM [42.362 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 110.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 672 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 331.2 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 138
Mechanical Attachment Cantilever Strength -SSL (KN) : .35
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Body Features
- Primary Product Color : Gray
- Product Weight : 27.5 KG [60.627 LB ]
Dimensions
- Creepage Distance : 4500 MM [177.166 INCH ]
- Product Height : 1076 MM [42.362 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 110.4
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 672
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 2.2
- Residual Voltage (Nominal Current) (KV) : 331.2
- Short Circuit Current (KAMP) : 65
- Voltage Rating (Ur) (KV) : 138
Mechanical Attachment
- Cantilever Strength -SSL (KN) : .35
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa