Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : Black
Configuration Features Number of Conductors : 1
Dimensions Wire Size (AWG) : 12
Electrical Characteristics Operating Voltage (VAC) : 1000
Product Type Features Wall Type : Single Wall
Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
Body Features
- Conductor Material : Nickel-Coated Copper
- Wire & Cable Insulation Material : Modified PFA
- Wire Color (Base) : Black
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 1000
Product Type Features
Usage Conditions
- Cable Type : SHF260
- Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]