ER168K2JL -- ER16 8K2 5% LOOSE CGS - TE CONNECTIVITY
TE Connectivity
Er16 8K2 5% Loose Cgs - Te Connectivity
ER168K2JL
Description
ER16 8K2 5% LOOSE
Description
ER16 8K2 5% LOOSE
Suppliers
Er16 8K2 5% Loose Cgs - Te Connectivity
95X2934
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X2934 |
|
Product Name
|
Er16 8K2 5% Loose Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers