Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White
Dimensions Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (VAC) : 600
Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated High Strength Copper Alloy
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Blue & White
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Usage Conditions
- Cable Type : MIL-DTL-27500
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]