TE Connectivity Ribbon & Flat Cable 1-57013-5

Description
Body Features Cable Color : Gray Conductor Material : Solid Bare Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 30 Number of Strands : 1 Dimensions Cable Insulation Thickness : .64 MM  [.025 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Operating Voltage (V) : 150 Propagation Delay : 1.55 ns/ft Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Compatible With Approved Standards Products : UL E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Solid Bare Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 30 Number of Strands : 1 Dimensions Cable Insulation Thickness : .64 MM  [.025 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Operating Voltage (V) : 150 Propagation Delay : 1.55 ns/ft Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Compatible With Approved Standards Products : UL E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-57013-5 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-57013-5
Ribbon & Flat Cable 1-57013-5
Body Features Cable Color : Gray Conductor Material : Solid Bare Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 30 Number of Strands : 1 Dimensions Cable Insulation Thickness : .64 MM  [.025 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Operating Voltage (V) : 150 Propagation Delay : 1.55 ns/ft Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Compatible With Approved Standards Products : UL E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Solid Bare Copper
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 30
  • Number of Strands : 1

Dimensions


  • Cable Insulation Thickness : .64 MM  [.025 INCH ]
  • Cable Insulation Width : 19.05 MM  [.75 INCH ]
  • Cable Length : 30.48 M  [100 FT ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 62.9952 PFM  [19.2 PFF ]
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 80
  • Operating Voltage (V) : 150
  • Propagation Delay : 1.55 ns/ft

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL E47891
  • UL Listing : AWM Style 2678

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6
  • Cross Talk (Near End) (PCT) : 4

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Flat Cable, 30 Conductor, 100Ft, 30Awg, 150V; Cable Shielding Madisoncable Te Connectivity - 66F756 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 30 Conductor, 100Ft, 30Awg, 150V; Cable Shielding Madisoncable Te Connectivity
66F756
Flat Cable, 30 Conductor, 100Ft, 30Awg, 150V; Cable Shielding Madisoncable Te Connectivity 66F756
FLAT CABLE, 30 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 30 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 1-57013-5 66F756
Product Name Ribbon & Flat Cable Flat Cable, 30 Conductor, 100Ft, 30Awg, 150V; Cable Shielding Madisoncable Te Connectivity
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant RoHS
Number of Conductors 30 #
Cable Pitch 0.0250 inch (0.6350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2205063-1 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.2461 ft (0.7500 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Ribbon & Flat Cable - 2-57051-9 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers