TE ConnectivityWildlife Protection CoversER0918-000
Description
Body Features Insulator Material : Porcelain, Glass, Polymer Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 38 - 115 MM [1.5 - 4.5 INCH ]
Operation/Applicatio
n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier
Product Type Features Installation Technology : Cold Applied
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulator Material : Porcelain, Glass, Polymer Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 38 - 115 MM [1.5 - 4.5 INCH ]
Operation/Applicatio
n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier
Product Type Features Installation Technology : Cold Applied
Body Features Insulator Material : Porcelain, Glass, Polymer Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 38 - 115 MM [1.5 - 4.5 INCH ]
Operation/Applicatio
n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier
Product Type Features Installation Technology : Cold Applied
Body Features
Insulator Material : Porcelain, Glass, Polymer
Primary Product Color : Red
Dimensions
Insulator Core Diameter Range : 38 - 115 MM [1.5 - 4.5 INCH ]
Operation/Application
Compatible Equipment : Switches, Support Insulators
Power Component Application Type : Substation Animal Barrier