TE Connectivity Loadbreak Connections ER0788-000

Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 Compatible Insulation Diameter Range : 24.9 - 28.3 MM  [.98 - 1.11 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Compression Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 Compatible Insulation Diameter Range : 24.9 - 28.3 MM  [.98 - 1.11 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Compression Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - ER0788-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
ER0788-000
Loadbreak Connections ER0788-000
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 Compatible Insulation Diameter Range : 24.9 - 28.3 MM  [.98 - 1.11 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Compression Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminium
  • Insulation Material : XLPE/EPR

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 2/0
  • Compatible Insulation Diameter Range : 24.9 - 28.3 MM  [.98 - 1.11 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Load Break Connection Product Type : Deadbreak Elbow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 600A
  • Cable Shield Style : Tape/Wire
  • Installation Technology : Cold Applied
  • Power Systems Connector Type : Compression
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ER0788-000
Product Name Loadbreak Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details