Configuration Features Number of Cores : 1
Electrical Characteristics Voltage Class (KV) : ≤ 28
Operation/Applicatio
n Load Break Connection Product Type : Deadbreak Elbow
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 900A Installation Technology : Cold Applied Screened : Screened
Configuration Features
Electrical Characteristics
- Voltage Class (KV) : ≤ 28
Operation/Application
- Load Break Connection Product Type : Deadbreak Elbow
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 900A
- Installation Technology : Cold Applied
- Screened : Screened