TE Connectivity Pressure Transducers EPRB3-3KPA-C00003

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 12 MM  [.472 INCH ] Product Diameter : 12 MM  [.472 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 5/16-24 UNF Male Sensor Options : Compensation Temperature Range, Shielded Cable Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 12 MM  [.472 INCH ] Product Diameter : 12 MM  [.472 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 5/16-24 UNF Male Sensor Options : Compensation Temperature Range, Shielded Cable Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB3-3KPA-C00003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB3-3KPA-C00003
Pressure Transducers EPRB3-3KPA-C00003
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 12 MM  [.472 INCH ] Product Diameter : 12 MM  [.472 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 5/16-24 UNF Male Sensor Options : Compensation Temperature Range, Shielded Cable Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m

Dimensions


  • Hex Width Across Flats : 12 MM  [.472 INCH ]
  • Product Diameter : 12 MM  [.472 INCH ]
  • Product Height : 24 MM  [.945 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : 5/16-24 UNF Male
  • Sensor Options : Compensation Temperature Range, Shielded Cable

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 200
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-EPRB3-3KPA-C00003-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-EPRB3-3KPA-C00003-ND
Pressure Sensors, Transducers - Industrial 223-EPRB3-3KPA-C00003-ND
EPRB-3-QR33-3KP-/Z35 /SC1M

EPRB-3-QR33-3KP-/Z35/SC1M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number EPRB3-3KPA-C00003 223-EPRB3-3KPA-C00003-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 3000 psi (2111 m H2O) 87.02 psi (61.24 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Transducers - 10200712-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10208727-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10200699-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details