TE Connectivity Pressure Transducers EPRB2-15PS-C00001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 18 MM  [.71 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 19.6 MM  [.772 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 32 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : 7/16-20 UNF Male Sensor Options : Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 18 MM  [.71 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 19.6 MM  [.772 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 32 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : 7/16-20 UNF Male Sensor Options : Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB2-15PS-C00001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB2-15PS-C00001
Pressure Transducers EPRB2-15PS-C00001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 18 MM  [.71 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 19.6 MM  [.772 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 32 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : 7/16-20 UNF Male Sensor Options : Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Integral connector

Dimensions


  • Hex Width Across Flats : 18 MM  [.71 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 19.6 MM  [.772 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 8 - 32

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 3X FS

Other


  • Port Fitting : 7/16-20 UNF Male
  • Sensor Options : Integral Connector

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB2-15PS-C00001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201970-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details
Board Mount Pressure Sensors - 10214057-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0723 psi (0.0509 m H2O)
View Details
Pressure Transducers - 10226359-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 750 psi (528 m H2O)
View Details
Board Level Pressure Sensors - 10204666-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.1445 psi (0.1017 m H2O)
View Details