TE Connectivity Pressure Transducers EPRB1-200BA-C00005

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M8x1 Male Sensor Options : Shielded Cable Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M8x1 Male Sensor Options : Shielded Cable Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB1-200BA-C00005 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB1-200BA-C00005
Pressure Transducers EPRB1-200BA-C00005
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M8x1 Male Sensor Options : Shielded Cable Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m

Dimensions


  • Hex Width Across Flats : 11 MM  [.433 INCH ]
  • Product Diameter : 11 MM  [.433 INCH ]
  • Product Height : 24 MM  [.945 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M8x1 Male
  • Sensor Options : Shielded Cable

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 200
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-EPRB1-200BA-C00005-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-EPRB1-200BA-C00005-ND
Pressure Sensors, Transducers - Industrial 223-EPRB1-200BA-C00005-ND
EPRB-1-SR33-200B-/SC 1M

EPRB-1-SR33-200B-/SC1M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number EPRB1-200BA-C00005 223-EPRB1-200BA-C00005-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 3000 psi (2111 m H2O) 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020888-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10226234-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10220576-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details