EPL-D13-3.5B/Z1/L7M
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 223-EPL-3.5BA-C20009-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |