TE Connectivity Pressure Transducers EPL-15BS-C20005

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 250 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 15 bar Proof Pressure Range : 2X FS Other Sensor Options : Waterproofing Cable Exit, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 15
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 250 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 15 bar Proof Pressure Range : 2X FS Other Sensor Options : Waterproofing Cable Exit, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPL-15BS-C20005 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPL-15BS-C20005
Pressure Transducers EPL-15BS-C20005
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 250 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 15 bar Proof Pressure Range : 2X FS Other Sensor Options : Waterproofing Cable Exit, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 15

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 125 mV
  • Pressure (PSI) : 250
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 15 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Waterproofing Cable Exit, Cable Length

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 15
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPL-15BS-C20005
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202847-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10220208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Transducers - 10221149-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10219844-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details