EPL-D13-0.7B
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 223-EPL-0.7BA-C20003-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |