TE Connectivity Pressure Transducers EPB-70BS-C20006

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 6.98 MM  [.274 INCH ] Product Height : 5.84 MM  [.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 6.98 MM  [.274 INCH ] Product Height : 5.84 MM  [.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPB-70BS-C20006 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPB-70BS-C20006
Pressure Transducers EPB-70BS-C20006
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 6.98 MM  [.274 INCH ] Product Height : 5.84 MM  [.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 70

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Product Diameter : 6.98 MM  [.274 INCH ]
  • Product Height : 5.84 MM  [.23 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 125 mV
  • Pressure (PSI) : 1000
  • Pressure Accuracy : Down to ± .5% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : None
  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 70
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-EPB-70BS-C20006-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-EPB-70BS-C20006-ND
Pressure Sensors, Transducers - Industrial 223-EPB-70BS-C20006-ND
EPB-C12-70B-/Z1/V05

EPB-C12-70B-/Z1/V05

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number EPB-70BS-C20006 223-EPB-70BS-C20006-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Sealed Gauge; Sealed
Working Pressure Range 1000 psi (704 m H2O) 1015 psi (715 m H2O)
Accuracy 0.5000 ±% FS 0.5000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218581-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10220036-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 11025765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 1010342-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details