TE Connectivity Pressure Transducers EPB-35BG-C20006

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.56 MM  [Dia .14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 35 bar Proof Pressure Range : 2X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.56 MM  [Dia .14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 35 bar Proof Pressure Range : 2X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPB-35BG-C20006 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPB-35BG-C20006
Pressure Transducers EPB-35BG-C20006
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.56 MM  [Dia .14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 35 bar Proof Pressure Range : 2X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 2 m
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : Dia 3.56 MM  [Dia .14 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 125 mV
  • Pressure (PSI) : 500
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 35 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Cable Length

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 35
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPB-35BG-C20006
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206120-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10214064-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details
Pressure Transducers - 10203283-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details