TE Connectivity Media Isolated Pressure Sensors 1007132-F

Description
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 14.5 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 14.5 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 1007132-F - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
1007132-F
Media Isolated Pressure Sensors 1007132-F
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 14.5 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1

Configuration Features


  • Electrical Connection : Flex strip

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 2

Operation/Application


  • Pressure (PSI) : 14.5
  • Proof Pressure Range : 2X

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : Weld ring

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount, Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 1007132-F
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216764-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30000 psi (21113 m H2O)
View Details
Media Isolated Pressure Sensors - 10211994-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
2 suppliers
Pressure Transducers - 10226196-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.2170 psi (0.1527 m H2O)
View Details