EPB-B03-15B-/Z2/V5/L
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 223-EPB-15BA-C20007-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |