TE Connectivity Through Hole Resistors EP7W2K2J

Description
2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138054-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138054-ND
Through Hole Resistors A138054-ND
2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor - 43545620 - Radwell International
Willingboro, NJ, United States
Resistor
43545620
Resistor 43545620
THROUGH-HOLE RESISTORS, POWER RESISTOR, 30 X 8.5 MM, 2 TERMINATION, LOOSE PIECE - BOX, 5 PASSIVE COMPONENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

THROUGH-HOLE RESISTORS, POWER RESISTOR, 30 X 8.5 MM, 2 TERMINATION, LOOSE PIECE - BOX, 5 PASSIVE COMPONENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number A138054-ND 43545620
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details